Pelonis Technologies, Inc. 24" T-Type Power Cord (open wires) FPC-T-24

Description
T-TYPE POWER CORD (open wires) Part No.: FPC-T-24 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact T-type plug to open wires UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.
Request a Quote Datasheet
Description
T-TYPE POWER CORD (open wires) Part No.: FPC-T-24 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact T-type plug to open wires UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24
Exton, PA, USA
24" T-Type Power Cord (open wires)
FPC-T-24
24" T-Type Power Cord (open wires) FPC-T-24
T-TYPE POWER CORD (open wires) Part No.: FPC-T-24 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact T-type plug to open wires UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.

T-TYPE POWER CORD (open wires)

  • Part No.: FPC-T-24
  • Wire: SPT1, 2-conductor 105°C, 300 volts
  • Length: 610mm (24in)
  • Type: 2-contact T-type plug to open wires
  • UL, CSA listed
  • RoHS compliant
    Innovative plug is designed to install quickly and easily.
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category AC Power Cords
Product Number FPC-T-24
Product Name 24" T-Type Power Cord (open wires)
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details