Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords 8554.098

Description
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.098 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.098 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords - 8554.098 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords
8554.098
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords 8554.098
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.098 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector.
  • These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8554.098 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8554.098
Product Name CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Kabelverbindung 16 A, North America, Medical, 3.0 m, Connector IEC C19, SJTW 3x14 AWG, transparent - 0888.0221 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material

transparent

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details