Interpower 16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44 84331205

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Connector General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: NOTICE: This part number does NOT work with straight style inlets. Ambient temperature -25°º to +40°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Connector General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: NOTICE: This part number does NOT work with straight style inlets. Ambient temperature -25°º to +40°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44 - 84331205 - Interpower
Oskaloosa, IA, United States
16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44
84331205
16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44 84331205
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Connector General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: NOTICE: This part number does NOT work with straight style inlets. Ambient temperature -25°º to +40°ºC.

Int'l Current Rating: 16A

Int'l Voltage Rating: 220-250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : Single Phase

Hour Designation: 6

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 1.5mm² / 12 AWG

Body Type : Connector

General Material: Polyamide 6

Color: Blue/Black

CE Marking: yes

REMARKS: NOTICE: This part number does NOT work with straight style inlets. Ambient temperature -25°º to +40°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84331205
Product Name 16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
Voltage Rating 220 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030330 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Three Function Module with Switch & Filter - 83510470 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
French/Belgian Black 16A/250VAC Socket - 88052021 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
Two Function Hospital Grade Accessory Power Module - 83550060 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details