Altech Corp.
Lug Terminals
AJ-800
Description
Features:
8 Frame Sizes
1/2HP up to 600HP @ 480V AC
Direct Mounting Overload Relays
Degree of protection:IP20
Flame Resistance:According to UL948
Request a Quote
Email Supplier
Datasheet
Description
Features:
8 Frame Sizes
1/2HP up to 600HP @ 480V AC
Direct Mounting Overload Relays
Degree of protection:IP20
Flame Resistance:According to UL948
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
8 Frame Sizes
1/2HP up to 600HP @ 480V AC
Direct Mounting Overload Relays
Degree of protection:IP20
Flame Resistance:According to UL948
Features:
- 8 Frame Sizes
- 1/2HP up to 600HP @ 480V AC
- Direct Mounting Overload Relays
- Degree of protection:IP20
- Flame Resistance:According to UL948
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AJ-800 |
|
Product Name
|
Lug Terminals |
|
Power Type
|
AC Power Connector; DC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single
|
|
Applications
|
Commercial
|
|
Mounting Style
|
Busbar Mounted
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Standards / Certifications
RoHS
Voltage Rating
400 volts
Current Rating
16 amps
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
Voltage Rating
250 volts
View Details