Quail Electronics NEMA 6-15P JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2094.098

Description
Our 2094 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2094.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2094 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2094.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2094.098 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2094.098
NEMA 6-15P JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2094.098
Our 2094 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2094.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2094 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector.
  • These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 2094.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2094.098
Product Name NEMA 6-15P JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 6-15
Unlock Full Specs
to access all available technical data

Similar Products

North American 2x14 AWG Cable - 86030620 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
IEC Power Cords - 813216-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 10 amps
View Details