SCHURTER Inc Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter 6051.2151

Description
PWR CORD, IEC C13/NEMA 5-15P, 16.4FT; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWR CORD, IEC C13/NEMA 5-15P, 16.4FT; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter
29Y3322
Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter 29Y3322
PWR CORD, IEC C13/NEMA 5-15P, 16.4FT; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13/NEMA 5-15P, 16.4FT; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 29Y3322
Product Name Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
North American NEMA 5-20 Power Cord - 86226010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details