Interpower North American 2x14 AWG Cable 86030620

Description
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJEOW (UL)/SJTOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.1mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Sun light and water resistant.
Request a Quote
Description
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJEOW (UL)/SJTOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.1mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Sun light and water resistant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 2x14 AWG Cable - 86030620 - Interpower
Oskaloosa, IA, United States
North American 2x14 AWG Cable
86030620
North American 2x14 AWG Cable 86030620
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJEOW (UL)/SJTOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.1mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Sun light and water resistant.

N.A. Current Rating: 18

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -50ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: VW-1

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 14 AWG

Number of Conductors: 2

Cond. Color Code: Black/White

N.A. Cable Type: SJEOW (UL)/SJTOW (CSA)

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 9.1mm

General Material: TPE

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: Sun light and water resistant.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030620
Product Name North American 2x14 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

International 5x4.00mm² Harmonized Cable - 86020420 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Japanese Jumper Cord Set - 86254901 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
International 5x1.50mm² Harmonized Cable - 86020200 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
North American 3x18 SJT Cable - 86060110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details