SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4302.5314

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3712-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3712-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3712-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4302.5314 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4302.5314
AC Power Entry Modules 4302.5314
AC Power Entry Modules KFB .25 QC 2-P SW 6A

AC Power Entry Modules KFB .25 QC 2-P SW 6A

Buy Now Datasheet
AC LINE FITLERS WITH ON/OFF SWITCH, 2 POLE, 6A STANDARD - 70080746 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC LINE FITLERS WITH ON/OFF SWITCH, 2 POLE, 6A STANDARD
70080746
AC LINE FITLERS WITH ON/OFF SWITCH, 2 POLE, 6A STANDARD 70080746
Series KFB and EC12 for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. Available with medical or standard RFI filter or 2-pole. Series KFB is rated 10 A at 125/250 V UL, CSA and VDE, Series EC12 is rated 20 A at 125/250 V UL, CSA and up to 16 A at 250 V with VDE.

Series KFB and EC12 for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. Available with medical or standard RFI filter or 2-pole. Series KFB is rated 10 A at 125/250 V UL, CSA and VDE, Series EC12 is rated 20 A at 125/250 V UL, CSA and up to 16 A at 250 V with VDE.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3712-ND 4302.5314 70080746
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules AC LINE FITLERS WITH ON/OFF SWITCH, 2 POLE, 6A STANDARD
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IP67 Watertight Angled Receptacle - F54.27A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 3-103-780 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details