Quail Electronics LOCKING NEMA L5-20P to NEMA 5-15R x 4 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0722.084

Description
Our 0722 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other end features 4 NEMA 5-15R Receptacles capable of powering up to 4 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and can be considered a space-saver because it powers several devices while only taking up 1 outlet. The 0722.084 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0722 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other end features 4 NEMA 5-15R Receptacles capable of powering up to 4 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and can be considered a space-saver because it powers several devices while only taking up 1 outlet. The 0722.084 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-20P to NEMA 5-15R x 4 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 0722.084 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-20P to NEMA 5-15R x 4 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
0722.084
LOCKING NEMA L5-20P to NEMA 5-15R x 4 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0722.084
Our 0722 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other end features 4 NEMA 5-15R Receptacles capable of powering up to 4 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and can be considered a space-saver because it powers several devices while only taking up 1 outlet. The 0722.084 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0722 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 4-splitter (Hydra) that has four (4) NEMA 5-15R Receptacles.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other end features 4 NEMA 5-15R Receptacles capable of powering up to 4 different appliances or electronic devices. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position, and can be considered a space-saver because it powers several devices while only taking up 1 outlet.
  • The 0722.084 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0722.084
Product Name LOCKING NEMA L5-20P to NEMA 5-15R x 4 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x14 AWG Fillerless Cable - 86030510 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Power Cords - 8702274 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
IEC Power Cords - 814627-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details