SCHURTER Inc Power Cords 6051.2001

Description
Schurter 6051.2001 Power Cord
Request a Quote Datasheet
Description
Schurter 6051.2001 Power Cord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cords - 8702274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8702274
Power Cords 8702274
Schurter 6051.2001 Power Cord

Schurter 6051.2001 Power Cord

Supplier's Site
Power Cord, Nema 5-15P/iec C13, 2M, Blk; Connector Type A Schurter - 58T6732 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 2M, Blk; Connector Type A Schurter
58T6732
Power Cord, Nema 5-15P/iec C13, 2M, Blk; Connector Type A Schurter 58T6732
POWER CORD, NEMA 5-15P/IEC C13, 2M, BLK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C13, 2M, BLK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 8702274 58T6732
Product Name Power Cords Power Cord, Nema 5-15P/iec C13, 2M, Blk; Connector Type A Schurter
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Europlug, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6004.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details