Interpower North American 3x14 AWG Fillerless Cable 86030510

Description
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SEOW (UL)/STOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SEOW (UL)/STOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x14 AWG Fillerless Cable - 86030510 - Interpower
Oskaloosa, IA, United States
North American 3x14 AWG Fillerless Cable
86030510
North American 3x14 AWG Fillerless Cable 86030510
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SEOW (UL)/STOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no

N.A. Current Rating: 18

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -50ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: VW-1

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SEOW (UL)/STOW (CSA)

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 13.7mm

General Material: TPE

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030510
Product Name North American 3x14 AWG Fillerless Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 10Amp Power Cord - 86270000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Chinese Cord Set with C19 Connector - 86272270 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
International 3x2.50mm² Harmonized Cable - 86020310 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details