Interpower IEC 60320 Sheet F Screw Mount Power Outlet 83030610

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: Static Environmental Temp Rating -20 C to70 C. Solder Tabs are 3.5mm.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: Static Environmental Temp Rating -20 C to70 C. Solder Tabs are 3.5mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet F Screw Mount Power Outlet - 83030610 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet F Screw Mount Power Outlet
83030610
IEC 60320 Sheet F Screw Mount Power Outlet 83030610
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: Static Environmental Temp Rating -20 C to70 C. Solder Tabs are 3.5mm.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3

Terminal Material: Tin-plated brass

Sheet Style: Sheet F

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: Static Environmental Temp Rating -20 C to70 C. Solder Tabs are 3.5mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030610
Product Name IEC 60320 Sheet F Screw Mount Power Outlet
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030520 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
20A/250V North American Screw Mount Receptacle - 88292100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Two Function Power Entry Module - 83110141 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details