Altech Corp. IP67 Watertight Plug S42S05A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. IP67 Watertight Plug, part number S42S05A, is designed for industrial applications requiring robust electrical connections. It features a rugged construction made from polyamide 6, which provides high impact and abrasion resistance, as well as resistance to oils, petrol, and various acids and alkalines. The plug operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and is compliant with IEC 60309 standards. This plug is equipped with a multi-ramp locking system for easy assembly and has clearly marked terminals for both IEC and North American standards. Its watertight rating (IP67) ensures protection against dust and immersion in water, making it suitable for harsh environments. The design includes a grooved body for improved grip and an insulated cable clamp device to enhance safety during installation. All screws are accessible from one side, facilitating maintenance and installation.

Datasheet Summary
Powered by GS/AI

The Altech Corp. IP67 Watertight Plug, part number S42S05A, is designed for industrial applications requiring robust electrical connections. It features a rugged construction made from polyamide 6, which provides high impact and abrasion resistance, as well as resistance to oils, petrol, and various acids and alkalines. The plug operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and is compliant with IEC 60309 standards. This plug is equipped with a multi-ramp locking system for easy assembly and has clearly marked terminals for both IEC and North American standards. Its watertight rating (IP67) ensures protection against dust and immersion in water, making it suitable for harsh environments. The design includes a grooved body for improved grip and an insulated cable clamp device to enhance safety during installation. All screws are accessible from one side, facilitating maintenance and installation.

Suppliers

Company
Product
Description
Supplier Links
IP67 Watertight Plug - S42S05A - Altech Corp.
Flemington, NJ, USA
IP67 Watertight Plug
S42S05A
IP67 Watertight Plug S42S05A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
AC Power Plugs & Receptacles - S42S05A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
S42S05A
AC Power Plugs & Receptacles S42S05A
AC Power Plugs & Receptacles Pin & Sleeve Plug,30A,380/440V

AC Power Plugs & Receptacles Pin & Sleeve Plug,30A,380/440V

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number S42S05A S42S05A
Product Name IP67 Watertight Plug AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Configuration IEC
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D42S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP67 Watertight Angled Inlet - A41S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP67 Watertight Straight Receptacle - F51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP67 Watertight Box Receptacle - D32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers