QT-Brightek Corporation LED Indication - Discrete QBLP613-IG

Description
Green 525nm LED Indication - Discrete 3.1V 2-SMD, 1204
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.1V 2-SMD, 1204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1066-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1066-2-ND
LED Indication - Discrete 1516-1066-2-ND
Green 525nm LED Indication - Discrete 3.1V 2-SMD, 1204

Green 525nm LED Indication - Discrete 3.1V 2-SMD, 1204

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1066-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, 1204
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-AEMD-CB2L-UWC02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details