OSRAM SYLVANIA, Inc. Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance 4058075106291

Description
LED LIGHT BAR, COOL WHT, 1000LM, 573MM; Light Colour:Cool White; Lumen Output:1000lm; Power Rating:10W; Supply Voltage:240VAC; Light Bar Length:573mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHT, 1000LM, 573MM; Light Colour:Cool White; Lumen Output:1000lm; Power Rating:10W; Supply Voltage:240VAC; Light Bar Length:573mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance
85AC2461
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance 85AC2461
LED LIGHT BAR, COOL WHT, 1000LM, 573MM; Light Colour:Cool White; Lumen Output:1000lm; Power Rating:10W; Supply Voltage:240VAC; Light Bar Length:573mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, COOL WHT, 1000LM, 573MM; Light Colour:Cool White; Lumen Output:1000lm; Power Rating:10W; Supply Voltage:240VAC; Light Bar Length:573mm; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2461
Product Name Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Forward Voltage 2.1 volts
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details