Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)
Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)
Orange 605nm LED Indication - Discrete 2V 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-1220-1-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0402 (1005 Metric) |
| LED Type | Orange |
| Peak Wavelength | 610 nm (6100 Å) |
| Viewing Angle | 140 degrees |