QT-Brightek Corporation LED Indication - Discrete QBHP686-IG-2914

Description
Green LED Indication - Discrete 2.6V (Max) 1113 (2835 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.6V (Max) 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1386-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1386-2-ND
LED Indication - Discrete 1516-1386-2-ND
Green LED Indication - Discrete 2.6V (Max) 1113 (2835 Metric)

Green LED Indication - Discrete 2.6V (Max) 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1386-2-ND
Product Name LED Indication - Discrete
LED Package: 1113 (2835 Metric)
LED Type Green
Peak Wavelength 535 nm (5350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details