Broadcom Inc. OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX312

Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX312 - Broadcom Inc.
San Jose, CA, USA
OneWhite SMT PLCC-2 LED Indicator
ASMT-UWB1-NX312
OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX312
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions.
To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin.
These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-3969-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3969-1-ND
LED Indication - Discrete 516-3969-1-ND
White, Warm 2700K ~ 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 2700K ~ 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-3969-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3969-6-ND
LED Indication - Discrete 516-3969-6-ND
White, Warm 2700K ~ 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 2700K ~ 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-3969-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3969-2-ND
LED Indication - Discrete 516-3969-2-ND
White, Warm 2700K ~ 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 2700K ~ 4000K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX312
Standard LEDs - SMD ASMT-UWB1-NX312
Standard LEDs - SMD White

Standard LEDs - SMD White

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UWB1-NX312 516-3969-1-ND ASMT-UWB1-NX312
Product Name OneWhite SMT PLCC-2 LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC 4-SMD, Flat Lead Exposed Pad
LED Type White White
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1800 to 3550 milliCandela 2300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2280EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details
2 suppliers