Biamp Systems, Ltd. Column Speaker COLW81

Description
The COLW81 offers excellent audio directivity for music as well as speech. Thanks to the elegant design, this speaker is ideal for indoor and outdoor use: from sports fields to public buildings or recreational areas, meeting rooms, or educational facilities. These column speakers offer the perfect combination of looks and acoustical quality. The COLW41 has 8 x 3, 3" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLW81 loudspeakers can be painted any color.
Datasheet
Description
The COLW81 offers excellent audio directivity for music as well as speech. Thanks to the elegant design, this speaker is ideal for indoor and outdoor use: from sports fields to public buildings or recreational areas, meeting rooms, or educational facilities. These column speakers offer the perfect combination of looks and acoustical quality. The COLW41 has 8 x 3, 3" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLW81 loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Column Speaker - COLW81 - Biamp Systems, Ltd.
Beaverton, OR, United States
Column Speaker
COLW81
Column Speaker COLW81
The COLW81 offers excellent audio directivity for music as well as speech. Thanks to the elegant design, this speaker is ideal for indoor and outdoor use: from sports fields to public buildings or recreational areas, meeting rooms, or educational facilities. These column speakers offer the perfect combination of looks and acoustical quality. The COLW41 has 8 x 3, 3" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLW81 loudspeakers can be painted any color.

The COLW81 offers excellent audio directivity for music as well as speech. Thanks to the elegant design, this speaker is ideal for indoor and outdoor use: from sports fields to public buildings or recreational areas, meeting rooms, or educational facilities.

These column speakers offer the perfect combination of looks and acoustical quality. The COLW41 has 8 x 3, 3" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included.

The COLW81 loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number COLW81
Product Name Column Speaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Two-way Surface Mount Loudspeaker - EX-S6 - Biamp Systems, Ltd.
Specs
Frequency Response 80 Hz
Application Loudspeaker; MusicAudio
View Details
 - MX-118B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1200 watts
Maximum Power 2400 watts
View Details