Sentinel Sentinel™ Radeye G 425067450

Description
FEATURES Rugged and Reliable Nylon holster or optional see-through holster Removable rubber sleeve for extra protection Water resistant Low power technology (600 hour operation) LCD Screen can be rotated 180o Battery life indicator Large display with backlight Top alarm indication (Can be operated in holster) PC-software with real-time graph 1600 data points (Allows retrospective analysis) Adaptable user interface Earphone output for noisy environments Alarm relay output for area monitor applications DIGITAL SURVEY METER Measuring range: 0.01 mR/h to 10 R/h (0.1 µSv/h to 100 mSv/h) Overload indication: 10 R/h up to 1000 R/h (100 mSv/h up to 10 Sv/h ) Energy range: 45 keV-1.3MeV Energy compensated GM Tube RATE ALARM Two programmable alarm thresholds for dose and dose rate Selectable anywhere from 0.01 mR/h to 9999 mR/h Audible, visual and vibrating alerts (Earphone optional) ELECTRONIC PERSONAL DOSIMETER Displays accumulated personal dose Records mean/max dose rate Records accumulated dose PC-software for data analysis and instrument configuration (optional) Audible, visual and vibrating alerts (Earphone optional)
Description
FEATURES Rugged and Reliable Nylon holster or optional see-through holster Removable rubber sleeve for extra protection Water resistant Low power technology (600 hour operation) LCD Screen can be rotated 180o Battery life indicator Large display with backlight Top alarm indication (Can be operated in holster) PC-software with real-time graph 1600 data points (Allows retrospective analysis) Adaptable user interface Earphone output for noisy environments Alarm relay output for area monitor applications DIGITAL SURVEY METER Measuring range: 0.01 mR/h to 10 R/h (0.1 µSv/h to 100 mSv/h) Overload indication: 10 R/h up to 1000 R/h (100 mSv/h up to 10 Sv/h ) Energy range: 45 keV-1.3MeV Energy compensated GM Tube RATE ALARM Two programmable alarm thresholds for dose and dose rate Selectable anywhere from 0.01 mR/h to 9999 mR/h Audible, visual and vibrating alerts (Earphone optional) ELECTRONIC PERSONAL DOSIMETER Displays accumulated personal dose Records mean/max dose rate Records accumulated dose PC-software for data analysis and instrument configuration (optional) Audible, visual and vibrating alerts (Earphone optional)

Suppliers

Company
Product
Description
Supplier Links
Sentinel™ Radeye G - 425067450 - Sentinel
Baton Rouge, LA, USA
Sentinel™ Radeye G
425067450
Sentinel™ Radeye G 425067450
FEATURES Rugged and Reliable Nylon holster or optional see-through holster Removable rubber sleeve for extra protection Water resistant Low power technology (600 hour operation) LCD Screen can be rotated 180o Battery life indicator Large display with backlight Top alarm indication (Can be operated in holster) PC-software with real-time graph 1600 data points (Allows retrospective analysis) Adaptable user interface Earphone output for noisy environments Alarm relay output for area monitor applications DIGITAL SURVEY METER Measuring range: 0.01 mR/h to 10 R/h (0.1 µSv/h to 100 mSv/h) Overload indication: 10 R/h up to 1000 R/h (100 mSv/h up to 10 Sv/h ) Energy range: 45 keV-1.3MeV Energy compensated GM Tube RATE ALARM Two programmable alarm thresholds for dose and dose rate Selectable anywhere from 0.01 mR/h to 9999 mR/h Audible, visual and vibrating alerts (Earphone optional) ELECTRONIC PERSONAL DOSIMETER Displays accumulated personal dose Records mean/max dose rate Records accumulated dose PC-software for data analysis and instrument configuration (optional) Audible, visual and vibrating alerts (Earphone optional)

FEATURES

  • Rugged and Reliable
  • Nylon holster or optional see-through holster
  • Removable rubber sleeve for extra protection
  • Water resistant
  • Low power technology (600 hour operation)
  • LCD Screen can be rotated 180o
  • Battery life indicator
  • Large display with backlight
  • Top alarm indication (Can be operated in holster)
  • PC-software with real-time graph
  • 1600 data points (Allows retrospective analysis)
  • Adaptable user interface
  • Earphone output for noisy environments
  • Alarm relay output for area monitor applications

DIGITAL SURVEY METER

  • Measuring range: 0.01 mR/h to 10 R/h (0.1 µSv/h to 100 mSv/h)
  • Overload indication: 10 R/h up to 1000 R/h (100 mSv/h up to 10 Sv/h )
  • Energy range: 45 keV-1.3MeV
  • Energy compensated GM Tube

RATE ALARM

  • Two programmable alarm thresholds for dose and dose rate
  • Selectable anywhere from 0.01 mR/h to 9999 mR/h
  • Audible, visual and vibrating alerts (Earphone optional)

ELECTRONIC PERSONAL DOSIMETER

  • Displays accumulated personal dose
  • Records mean/max dose rate
  • Records accumulated dose
  • PC-software for data analysis and instrument configuration (optional)
  • Audible, visual and vibrating alerts (Earphone optional)
Supplier's Site

Technical Specifications

  Sentinel
Product Category Radiation Detectors
Product Number 425067450
Product Name Sentinel™ Radeye G
Detector Style Portable Detector
Types of Radiation Detectors Geiger-Mueller Counter; Dosimeter
Types of Ionizing Radiation Detected Gamma Ray; X-Ray
Detectable Activity Range 45 to 0.0013 KeV
Detector Output Dose; Dose Rate
Unlock Full Specs
to access all available technical data

Similar Products

UVA/UVB Radiation Detector - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Detector Style Portable Detector
Local Interface Digital Front Panel
Display Options Digital Display
View Details
Standard-Performance NED - MYXRHNEDHCJ/EM - Micross Components, Inc.
Specs
Detector Style Detector Sensing Element Only
Detector Output Dose Rate
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Rad-Xcam -  - Teledyne DALSA
Teledyne DALSA
Specs
Detector Style Fixed Installation
Types of Ionizing Radiation Detected X-Ray
Computer Interface Computer Interface
View Details