PCE Instruments / PCE Americas Inc. Electromagnetic Radiation Detector PCE-MFM 4000

Description
The Electromagnetic Radiation Detector is used in the laboratory and quality assurance to measure the strength of magnetic fields. The Electromagnetic Radiation Detector is delivered with two different sensors. There is a magnetic field sensor for general measurements in the Gauss and milli-Tesla range, as well as a precision sensor for measurements in the milli Gauss and micro-Tesla range. The Electromagnetic Radiation Detector sensors have automatic temperature compensation. The Electromagnetic Radiation Detector can be used for measurements of DC and AC magnetic fields. The Electromagnetic Radiation Detector shows the polarity of the DC magnetic field on the display next to the measured value. This precise Electromagnetic Radiation Detector can be connected to a PC via serial interface for measurement value analysis. The Electromagnetic Radiation Detector also has a data logging function. The Electromagnetic Radiation Detector is able to save the measured values on an SD memory card at a preset interval during the measurement. In addition to interval storage, up to 99 individual measured values can be stored in the memory at the push of a button. The measurement data are stored by the Electromagnetic Radiation Detector on the SD card in Excel format. This has the advantage that no additional software has to be used for the Electromagnetic Radiation Detector. The Electromagnetic Radiation Detector is supplied as a table device and is particularly suitable for stationary measurements in QA, the test laboratory or also in research and. The bright display of the Electromagnetic Radiation Detector is easy to read at all times and shows all the necessary information about the magnetic field strength. The Electromagnetic Radiation Detector also has an automatic switch-off. The Electromagnetic Radiation Detector is supplied with 6 x 1.5 V AA batteries or with a 9 V plug-in power supply.
Request a Quote
Description
The Electromagnetic Radiation Detector is used in the laboratory and quality assurance to measure the strength of magnetic fields. The Electromagnetic Radiation Detector is delivered with two different sensors. There is a magnetic field sensor for general measurements in the Gauss and milli-Tesla range, as well as a precision sensor for measurements in the milli Gauss and micro-Tesla range. The Electromagnetic Radiation Detector sensors have automatic temperature compensation. The Electromagnetic Radiation Detector can be used for measurements of DC and AC magnetic fields. The Electromagnetic Radiation Detector shows the polarity of the DC magnetic field on the display next to the measured value. This precise Electromagnetic Radiation Detector can be connected to a PC via serial interface for measurement value analysis. The Electromagnetic Radiation Detector also has a data logging function. The Electromagnetic Radiation Detector is able to save the measured values on an SD memory card at a preset interval during the measurement. In addition to interval storage, up to 99 individual measured values can be stored in the memory at the push of a button. The measurement data are stored by the Electromagnetic Radiation Detector on the SD card in Excel format. This has the advantage that no additional software has to be used for the Electromagnetic Radiation Detector. The Electromagnetic Radiation Detector is supplied as a table device and is particularly suitable for stationary measurements in QA, the test laboratory or also in research and. The bright display of the Electromagnetic Radiation Detector is easy to read at all times and shows all the necessary information about the magnetic field strength. The Electromagnetic Radiation Detector also has an automatic switch-off. The Electromagnetic Radiation Detector is supplied with 6 x 1.5 V AA batteries or with a 9 V plug-in power supply.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Radiation Detector - PCE-MFM 4000 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Electromagnetic Radiation Detector
PCE-MFM 4000
Electromagnetic Radiation Detector PCE-MFM 4000
The Electromagnetic Radiation Detector is used in the laboratory and quality assurance to measure the strength of magnetic fields. The Electromagnetic Radiation Detector is delivered with two different sensors. There is a magnetic field sensor for general measurements in the Gauss and milli-Tesla range, as well as a precision sensor for measurements in the milli Gauss and micro-Tesla range. The Electromagnetic Radiation Detector sensors have automatic temperature compensation. The Electromagnetic Radiation Detector can be used for measurements of DC and AC magnetic fields. The Electromagnetic Radiation Detector shows the polarity of the DC magnetic field on the display next to the measured value. This precise Electromagnetic Radiation Detector can be connected to a PC via serial interface for measurement value analysis. The Electromagnetic Radiation Detector also has a data logging function. The Electromagnetic Radiation Detector is able to save the measured values on an SD memory card at a preset interval during the measurement. In addition to interval storage, up to 99 individual measured values can be stored in the memory at the push of a button. The measurement data are stored by the Electromagnetic Radiation Detector on the SD card in Excel format. This has the advantage that no additional software has to be used for the Electromagnetic Radiation Detector. The Electromagnetic Radiation Detector is supplied as a table device and is particularly suitable for stationary measurements in QA, the test laboratory or also in research and. The bright display of the Electromagnetic Radiation Detector is easy to read at all times and shows all the necessary information about the magnetic field strength. The Electromagnetic Radiation Detector also has an automatic switch-off. The Electromagnetic Radiation Detector is supplied with 6 x 1.5 V AA batteries or with a 9 V plug-in power supply.

The Electromagnetic Radiation Detector is used in the laboratory and quality assurance to measure the strength of magnetic fields. The Electromagnetic Radiation Detector is delivered with two different sensors. There is a magnetic field sensor for general measurements in the Gauss and milli-Tesla range, as well as a precision sensor for measurements in the milli Gauss and micro-Tesla range. The Electromagnetic Radiation Detector sensors have automatic temperature compensation. The Electromagnetic Radiation Detector can be used for measurements of DC and AC magnetic fields. The Electromagnetic Radiation Detector shows the polarity of the DC magnetic field on the display next to the measured value. This precise Electromagnetic Radiation Detector can be connected to a PC via serial interface for measurement value analysis.
The Electromagnetic Radiation Detector also has a data logging function. The Electromagnetic Radiation Detector is able to save the measured values on an SD memory card at a preset interval during the measurement. In addition to interval storage, up to 99 individual measured values can be stored in the memory at the push of a button. The measurement data are stored by the Electromagnetic Radiation Detector on the SD card in Excel format. This has the advantage that no additional software has to be used for the Electromagnetic Radiation Detector.
The Electromagnetic Radiation Detector is supplied as a table device and is particularly suitable for stationary measurements in QA, the test laboratory or also in research and. The bright display of the Electromagnetic Radiation Detector is easy to read at all times and shows all the necessary information about the magnetic field strength. The Electromagnetic Radiation Detector also has an automatic switch-off. The Electromagnetic Radiation Detector is supplied with 6 x 1.5 V AA batteries or with a 9 V plug-in power supply.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Radiation Detectors
Product Number PCE-MFM 4000
Product Name Electromagnetic Radiation Detector
Detector Style Portable Detector
Unlock Full Specs
to access all available technical data

Similar Products

UVA/UVB Radiation Detector - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Detector Style Portable Detector
Local Interface Digital Front Panel
Display Options Digital Display
View Details
Electromagnetic Radiation Detector - PCE-MFM 3500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Detector Style Portable Detector
Local Interface Digital Front Panel
Display Options Digital Display
View Details
Electromagnetic Radiation Detector - PCE-EM 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Detector Style Portable Detector
Local Interface Digital Front Panel
Display Options Digital Display
View Details
Electromagnetic Field Radiation Tester - PCE-EMF 823 - PCE Instruments / PCE Americas Inc.
Specs
Detector Style Portable Detector
Local Interface Digital Front Panel
Display Options Digital Display
View Details