Qosina Corp. Straight Reducer Connector, Barbed, Natural HSR53

Description
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 5/32 inch ID tubing x 3/32 inch ID tubing, (0.156 inch, 3.9 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.
Description
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 5/32 inch ID tubing x 3/32 inch ID tubing, (0.156 inch, 3.9 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Reducer Connector, Barbed, Natural - HSR53 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Reducer Connector, Barbed, Natural
HSR53
Straight Reducer Connector, Barbed, Natural HSR53
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 5/32 inch ID tubing x 3/32 inch ID tubing, (0.156 inch, 3.9 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 5/32 inch ID tubing x 3/32 inch ID tubing, (0.156 inch, 3.9 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HSR53
Product Name Straight Reducer Connector, Barbed, Natural
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215963 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Nickel Plated Brass, High Alloy Stainless Steel, Polybutylene Terephthalate, Nitrile Butadiene Rubber, Polyoxymethylene
View Details
Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
M3 Thread to 1/16 Inch O.D. Tubing, Tee Compression - M3CBT-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details