Jergens, Inc. Flareless Fittings 60201

Description
Jergens Flareless Fittings are the most common types needed to plumb Pressure Points and Screw Pumps. Use 1/8" Heavy Duty High Pressure, Fluid Line Steel Tube.
Request a Quote
Description
Jergens Flareless Fittings are the most common types needed to plumb Pressure Points and Screw Pumps. Use 1/8" Heavy Duty High Pressure, Fluid Line Steel Tube.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flareless Fittings - 60201 - Jergens, Inc.
Cleveland, OH, United States
Flareless Fittings
60201
Flareless Fittings 60201
Jergens Flareless Fittings are the most common types needed to plumb Pressure Points and Screw Pumps. Use 1/8" Heavy Duty High Pressure, Fluid Line Steel Tube.

Jergens Flareless Fittings are the most common types needed to plumb Pressure Points and Screw Pumps. Use 1/8" Heavy Duty High Pressure, Fluid Line Steel Tube.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tube Fittings
Product Number 60201
Product Name Flareless Fittings
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
Male Connector Fittings - 61054 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.750 inch (19.05 mm)
View Details