Qosina Corp. Straight Connector with Female Luer Lock Port 73320

Description
Qosina is a leading supplier of Straight Connector with Female Luer Lock Port with 1/2 inch x 3/8 inch (0.5 inch x 0.375 inch, 12.7 mm x 9.52 mm). Get fast shipping and volume discounts on Female Luer Lock Port Reducer parts.
Description
Qosina is a leading supplier of Straight Connector with Female Luer Lock Port with 1/2 inch x 3/8 inch (0.5 inch x 0.375 inch, 12.7 mm x 9.52 mm). Get fast shipping and volume discounts on Female Luer Lock Port Reducer parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Connector with Female Luer Lock Port - 73320 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Connector with Female Luer Lock Port
73320
Straight Connector with Female Luer Lock Port 73320
Qosina is a leading supplier of Straight Connector with Female Luer Lock Port with 1/2 inch x 3/8 inch (0.5 inch x 0.375 inch, 12.7 mm x 9.52 mm). Get fast shipping and volume discounts on Female Luer Lock Port Reducer parts.

Qosina is a leading supplier of Straight Connector with Female Luer Lock Port with 1/2 inch x 3/8 inch (0.5 inch x 0.375 inch, 12.7 mm x 9.52 mm). Get fast shipping and volume discounts on Female Luer Lock Port Reducer parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 73320
Product Name Straight Connector with Female Luer Lock Port
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61009 - Jergens, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CRCN-1/4-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details