Qosina Corp. Female Luer Lock to Barb Connector 65541

Description
ISO 80369-7 Intravenous Connectors Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7. The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems. New Intravascular and Hypodermic Connectors for Single-Use Systems ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.
Description
ISO 80369-7 Intravenous Connectors Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7. The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems. New Intravascular and Hypodermic Connectors for Single-Use Systems ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.

Suppliers

Company
Product
Description
Supplier Links
Female Luer Lock to Barb Connector - 65541 - Qosina Corp.
Ronkonkoma, NY, United States
Female Luer Lock to Barb Connector
65541
Female Luer Lock to Barb Connector 65541
ISO 80369-7 Intravenous Connectors Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7. The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems. New Intravascular and Hypodermic Connectors for Single-Use Systems ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.

ISO 80369-7 Intravenous Connectors


Qosina offers a variety of intravascular and hypodermic male and female connectors, stopcocks, hemostasis valves, and check valves that are compliant with the ISO 80369-7 standard. ISO 80369-7 components are in stock and available for immediate delivery. The ISO 80369-7 standard replaces ISO 594-1 and ISO 594-2, but it has been consolidated and technically revised. It is expected that all existing ISO 594 connectors will meet the requirements of ISO 80369-7 by 2021, and that when testing or validation occurs, it is made using the requirements of ISO 80369-7.


The Qosina full-line catalog contains OEM medical device component supplies and features full-scale photographs of thousands of stock components on a one-centimeter grid. Qosina offers low minimums and short lead times on intravascular and hypodermic components for single-use systems.


New Intravascular and Hypodermic Connectors for Single-Use Systems


ISO 80369-7 connections following the intravenous (artery/veins) therapy (IV) design include systems with the purpose of infusion of liquid through intravascular or hypodermic applications. This series will replace the current ISO 594-1 and the ISO 594-2. No physical changes to the current luer specification are anticipated.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 65541
Product Name Female Luer Lock to Barb Connector
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216198 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
10-32 Thread to Barbs & Thread Cross - MCM_Barbs_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details