Qosina Corp. Straight Connector, Natural, Barbed 11902

Description
Qosina is a leading supplier of Straight Connector, Natural, Barbed with Fits 1/16 inch ID Tubing (0.062 inch, 1.6 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped parts.
Description
Qosina is a leading supplier of Straight Connector, Natural, Barbed with Fits 1/16 inch ID Tubing (0.062 inch, 1.6 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Connector, Natural, Barbed - 11902 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Connector, Natural, Barbed
11902
Straight Connector, Natural, Barbed 11902
Qosina is a leading supplier of Straight Connector, Natural, Barbed with Fits 1/16 inch ID Tubing (0.062 inch, 1.6 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped parts.

Qosina is a leading supplier of Straight Connector, Natural, Barbed with Fits 1/16 inch ID Tubing (0.062 inch, 1.6 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11902
Product Name Straight Connector, Natural, Barbed
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Push-in fitting, self-sealing - QSK-G3/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
1/4-18 NPT Male Thread to Barb Straight - MPAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
Push-Quick Fitting - PQ-MC06MR - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/8
Material Brass/Bronze
View Details