Qorvo RF Amplifiers QPA1314

Description
13.75-14.5GHZ, 50W PA CP PKG
Request a Quote Datasheet
Description
13.75-14.5GHZ, 50W PA CP PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1314-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1314-ND
RF Amplifiers 2312-QPA1314-ND
13.75-14.5GHZ, 50W PA CP PKG

13.75-14.5GHZ, 50W PA CP PKG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1314-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G/5G, LTE
Frequency Range 13750 to 14500 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8831SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Noise Figure 7.5 dB
Operating current   0.4300 amps
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details