Qorvo 5 - 11 GHz Low Noise Amplifier CMD309P4

Description
Qorvo's CMD309P4 is a broadband MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount package. The CMD309P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure and low power consumption are needed. The broadband device delivers 27 dB of gain with a corresponding output 27 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD309P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD309P4 is a broadband MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount package. The CMD309P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure and low power consumption are needed. The broadband device delivers 27 dB of gain with a corresponding output 27 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD309P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 11 GHz Low Noise Amplifier - CMD309P4 - Qorvo
Greensboro, NC, United States
5 - 11 GHz Low Noise Amplifier
CMD309P4
5 - 11 GHz Low Noise Amplifier CMD309P4
Qorvo's CMD309P4 is a broadband MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount package. The CMD309P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure and low power consumption are needed. The broadband device delivers 27 dB of gain with a corresponding output 27 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD309P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD309P4 is a broadband MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount package. The CMD309P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure and low power consumption are needed. The broadband device delivers 27 dB of gain with a corresponding output 27 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD309P4 includes on chip blocking capacitors and is internally matched to 50 ohms which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet
RF Amplifiers - 2312-CMD309P4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD309P4DKR-ND
RF Amplifiers 2312-CMD309P4DKR-ND
5 - 11 GHZ LOW NOISE AMPLIFIER

5 - 11 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD309P4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD309P4TR-ND
RF Amplifiers 2312-CMD309P4TR-ND
5 - 11 GHZ LOW NOISE AMPLIFIER

5 - 11 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD309P4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD309P4CT-ND
RF Amplifiers 2312-CMD309P4CT-ND
5 - 11 GHZ LOW NOISE AMPLIFIER

5 - 11 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number CMD309P4 2312-CMD309P4DKR-ND
Product Name 5 - 11 GHz Low Noise Amplifier RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems; SATCOM General Purpose
RoHS Compliant RoHS
Frequency Range 5000 to 11000 MHz 5000 to 11000 MHz
Minimum Gain 27 dB 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPC7330TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - 2312-QPA0001TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - ECG055C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 2312-QPA0015-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 13750 to 14500 MHz
View Details