Qorvo RF Amplifiers CMD238

Description
2-20 GHZ DRIVER AMPLIFIER DIE
Request a Quote Datasheet
Description
2-20 GHZ DRIVER AMPLIFIER DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD238-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD238-ND
RF Amplifiers 2312-CMD238-ND
2-20 GHZ DRIVER AMPLIFIER DIE

2-20 GHZ DRIVER AMPLIFIER DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD238-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGB719N7ESDE6327XTMA1 - 103733-BGB719N7ESDE6327XTMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 10 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers