Qorvo 21.2 - 23.6 GHz K Band Power Amplifier TGA4535-SM

Description
Qorvo's TGA4535-SM is a K-Band Power Amplifier with integrated power detector. The TGA4535-SM operates from 21.2 - 23.6 GHz and is designed using Qorvo's power pHEMT production process. The TGA4535-SM typically provides 34 dBm of saturated output power with small signal gain of 22 dB. Third Order Intercept is 40 dBm at 23 dBm SCL. The TGA4535-SM is available in a low-cost, surface mount 28 lead 5x5 mm QFN package and is ideally suited for Point-to-Point Radio. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGA4535-SM is a K-Band Power Amplifier with integrated power detector. The TGA4535-SM operates from 21.2 - 23.6 GHz and is designed using Qorvo's power pHEMT production process. The TGA4535-SM typically provides 34 dBm of saturated output power with small signal gain of 22 dB. Third Order Intercept is 40 dBm at 23 dBm SCL. The TGA4535-SM is available in a low-cost, surface mount 28 lead 5x5 mm QFN package and is ideally suited for Point-to-Point Radio. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.2 - 23.6 GHz K Band Power Amplifier - TGA4535-SM - Qorvo
Greensboro, NC, United States
21.2 - 23.6 GHz K Band Power Amplifier
TGA4535-SM
21.2 - 23.6 GHz K Band Power Amplifier TGA4535-SM
Qorvo's TGA4535-SM is a K-Band Power Amplifier with integrated power detector. The TGA4535-SM operates from 21.2 - 23.6 GHz and is designed using Qorvo's power pHEMT production process. The TGA4535-SM typically provides 34 dBm of saturated output power with small signal gain of 22 dB. Third Order Intercept is 40 dBm at 23 dBm SCL. The TGA4535-SM is available in a low-cost, surface mount 28 lead 5x5 mm QFN package and is ideally suited for Point-to-Point Radio. Lead-free and RoHS compliant. Evaluation Boards are available upon request.

Qorvo's TGA4535-SM is a K-Band Power Amplifier with integrated power detector. The TGA4535-SM operates from 21.2 - 23.6 GHz and is designed using Qorvo's power pHEMT production process.

The TGA4535-SM typically provides 34 dBm of saturated output power with small signal gain of 22 dB. Third Order Intercept is 40 dBm at 23 dBm SCL. The TGA4535-SM is available in a low-cost, surface mount 28 lead 5x5 mm QFN package and is ideally suited for Point-to-Point Radio.

Lead-free and RoHS compliant.

Evaluation Boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA4535-SM
Product Name 21.2 - 23.6 GHz K Band Power Amplifier
Amplifier Type Power Amplifier
Applications SATCOM
RoHS Compliant RoHS
Frequency Range 21200 to 23600 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.218 GHz, 34 dB Gain Push Pull Amplifier - QPA3358 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
Minimum Gain 34 dB
View Details
2 suppliers
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier - NBB-312 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 12000 MHz
View Details
RF Amplifiers - 2312-QPB0220-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged - NBB-310 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 12000 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers