Qorvo RF Amplifiers - NBB-310 NBB-310

Description
Manufacturer: RF Micro Devices Win Source Part Number: 086573-NBB-310 Packaging: Reel - TR Frequency: 0Hz to 12GHz Gain: 11dB to 11.5dB @ 4GHz to 8GHz Noise Figure: 4.9dB @ 3GHz P1dB: 14.5dBm (28.2mW) @ 8GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 4.4 V to 4.9 V Operating Supply Current: 50mA Alternative Parts (Cross-Reference): MMG3006NT1; ISL55007IEZ; NBB-310-D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 086573-NBB-310 Packaging: Reel - TR Frequency: 0Hz to 12GHz Gain: 11dB to 11.5dB @ 4GHz to 8GHz Noise Figure: 4.9dB @ 3GHz P1dB: 14.5dBm (28.2mW) @ 8GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 4.4 V to 4.9 V Operating Supply Current: 50mA Alternative Parts (Cross-Reference): MMG3006NT1; ISL55007IEZ; NBB-310-D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - NBB-310
086573-NBB-310
RF Amplifiers - NBB-310 086573-NBB-310
Manufacturer: RF Micro Devices Win Source Part Number: 086573-NBB-310 Packaging: Reel - TR Frequency: 0Hz to 12GHz Gain: 11dB to 11.5dB @ 4GHz to 8GHz Noise Figure: 4.9dB @ 3GHz P1dB: 14.5dBm (28.2mW) @ 8GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 4.4 V to 4.9 V Operating Supply Current: 50mA Alternative Parts (Cross-Reference): MMG3006NT1; ISL55007IEZ; NBB-310-D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 086573-NBB-310
Packaging: Reel - TR
Frequency: 0Hz to 12GHz
Gain: 11dB to 11.5dB @ 4GHz to 8GHz
Noise Figure: 4.9dB @ 3GHz
P1dB: 14.5dBm (28.2mW) @ 8GHz
RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-Micro-X
Supply Voltage - Operating: 4.4 V to 4.9 V
Operating Supply Current: 50mA
Alternative Parts (Cross-Reference): MMG3006NT1; ISL55007IEZ; NBB-310-D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 086573-NBB-310
Product Name RF Amplifiers - NBB-310
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to ? dB
Maximum Gain 11 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details