Qorvo RF Amplifiers QPA9805TR13

Description
600-1000 MHZ, 0.25 W BALANCED AM
Request a Quote Datasheet
Description
600-1000 MHZ, 0.25 W BALANCED AM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9805TR13TR-ND - DigiKey
Thief River Falls, MN, United States
600-1000 MHZ, 0.25 W BALANCED AM

600-1000 MHZ, 0.25 W BALANCED AM

Buy Now Datasheet
RF Amplifiers - 2312-QPA9805TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
600-1000 MHZ, 0.25 W BALANCED AM

600-1000 MHZ, 0.25 W BALANCED AM

Buy Now Datasheet
RF Amplifiers - 2312-QPA9805TR13CT-ND - DigiKey
Thief River Falls, MN, United States
600-1000 MHZ, 0.25 W BALANCED AM

600-1000 MHZ, 0.25 W BALANCED AM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9805TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 1000 MHz
Minimum Gain 21.5 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3223-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1003 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details