Qorvo 7 - 8.5 GHz High Power Amplifier TGA2701

Description
Qorvo's TGA2701 is a high power amplifier MMIC for 7 to 8.5 GHz applications. The part is designed using Qorvo's 0.25 um 3MI pHEMT production process. It nominally provides 37 dBm output power and 42% PAE. The typical gain is 21 dB. The part is ideally suited for low cost markets such as point-to-point radio and communications. The TGA2701 is 100% DC and RF tested on-wafer to ensure performance compliance. The TGA2701 has a protective surface passivation layer providing environmental robustness. The part is lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGA2701 is a high power amplifier MMIC for 7 to 8.5 GHz applications. The part is designed using Qorvo's 0.25 um 3MI pHEMT production process. It nominally provides 37 dBm output power and 42% PAE. The typical gain is 21 dB. The part is ideally suited for low cost markets such as point-to-point radio and communications. The TGA2701 is 100% DC and RF tested on-wafer to ensure performance compliance. The TGA2701 has a protective surface passivation layer providing environmental robustness. The part is lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 - 8.5 GHz High Power Amplifier - TGA2701 - Qorvo
Greensboro, NC, United States
7 - 8.5 GHz High Power Amplifier
TGA2701
7 - 8.5 GHz High Power Amplifier TGA2701
Qorvo's TGA2701 is a high power amplifier MMIC for 7 to 8.5 GHz applications. The part is designed using Qorvo's 0.25 um 3MI pHEMT production process. It nominally provides 37 dBm output power and 42% PAE. The typical gain is 21 dB. The part is ideally suited for low cost markets such as point-to-point radio and communications. The TGA2701 is 100% DC and RF tested on-wafer to ensure performance compliance. The TGA2701 has a protective surface passivation layer providing environmental robustness. The part is lead-free and RoHS compliant.

Qorvo's TGA2701 is a high power amplifier MMIC for 7 to 8.5 GHz applications. The part is designed using Qorvo's 0.25 um 3MI pHEMT production process. It nominally provides 37 dBm output power and 42% PAE. The typical gain is 21 dB.

The part is ideally suited for low cost markets such as point-to-point radio and communications.

The TGA2701 is 100% DC and RF tested on-wafer to ensure performance compliance. The TGA2701 has a protective surface passivation layer providing environmental robustness. The part is lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA2701
Product Name 7 - 8.5 GHz High Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 7000 to 8500 MHz
Minimum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9226TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details
RF Amplifiers - 2312-QPA4428TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 19.3 to 21.3 dB
View Details
RF Amplifiers - 2312-NBB-312-T1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
View Details