Qorvo 5.0 - 6.0 GHz 50 Watt GaN Power Amplifier TGA2307

Description
Qorvo's TGA2307 is a MMIC power amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. Operating from 5 - 6 GHz, the TGA2307 produces greater than 47 dBm of saturated output power with power added efficiency greater than 40% and large signal gain greater than 20 dB. Both ports are fully matched to 50 ohms with integrated DC blocking capacitors thereby simplifying system integration. The TGA2307's performance makes it well suited for both commercial and military applications. Lead-free and RoHS compliant. Evaluation board available on request.
Request a Quote Datasheet
Description
Qorvo's TGA2307 is a MMIC power amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. Operating from 5 - 6 GHz, the TGA2307 produces greater than 47 dBm of saturated output power with power added efficiency greater than 40% and large signal gain greater than 20 dB. Both ports are fully matched to 50 ohms with integrated DC blocking capacitors thereby simplifying system integration. The TGA2307's performance makes it well suited for both commercial and military applications. Lead-free and RoHS compliant. Evaluation board available on request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0 - 6.0 GHz 50 Watt GaN Power Amplifier - TGA2307 - Qorvo
Greensboro, NC, United States
5.0 - 6.0 GHz 50 Watt GaN Power Amplifier
TGA2307
5.0 - 6.0 GHz 50 Watt GaN Power Amplifier TGA2307
Qorvo's TGA2307 is a MMIC power amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. Operating from 5 - 6 GHz, the TGA2307 produces greater than 47 dBm of saturated output power with power added efficiency greater than 40% and large signal gain greater than 20 dB. Both ports are fully matched to 50 ohms with integrated DC blocking capacitors thereby simplifying system integration. The TGA2307's performance makes it well suited for both commercial and military applications. Lead-free and RoHS compliant. Evaluation board available on request.

Qorvo's TGA2307 is a MMIC power amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. Operating from 5 - 6 GHz, the TGA2307 produces greater than 47 dBm of saturated output power with power added efficiency greater than 40% and large signal gain greater than 20 dB.

Both ports are fully matched to 50 ohms with integrated DC blocking capacitors thereby simplifying system integration. The TGA2307's performance makes it well suited for both commercial and military applications.

Lead-free and RoHS compliant.

Evaluation board available on request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA2307
Product Name 5.0 - 6.0 GHz 50 Watt GaN Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 5000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0023D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 2312-QPA4246D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
2.7 - 3.8 GHz Variable Gain Driver Amplifier - QPA1008 - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 2700 to 3800 MHz
View Details
RF Amplifiers - 2312-QPA2966-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
View Details