Qorvo
RF Amplifiers
QPA0023D
Description
6-18GHZ 1W DRIVER AMP
Request a Quote
Email Supplier
Datasheet
Description
6-18GHZ 1W DRIVER AMP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-QPA0023D-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
General Purpose
|
|
Frequency Range
|
6000 to 18000 MHz
|
|
Minimum Gain
|
13.5 dB
|
|
Maximum Gain
|
13.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
1930 to 2025 MHz
View Details
Applications
RF Microwave
Package Type
Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Amplifier Type
Power Amplifier
Minimum Gain
32 dB
Maximum Gain
32 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details