Qorvo 0.1 - 3.0 GHz, 10 Watt GaN Power Amplifier TGA2216-SM

Description
Qorvo's TGA2216-SM is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 40V operation. The TGA2216-SM operates from 0.1 - 3.0GHz and provides 10W of saturated output power with greater than 13dB of large signal gain and greater than 40% power-added efficiency. The TGA2216-SM is available in a low-cost, surface mount 32 lead 5x5 AIN QFN. It is ideally suited to support both radar and communication applications across defense and commercial markets as well as electronic warfare.The TGA2216-SM is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGA2216-SM is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 40V operation. The TGA2216-SM operates from 0.1 - 3.0GHz and provides 10W of saturated output power with greater than 13dB of large signal gain and greater than 40% power-added efficiency. The TGA2216-SM is available in a low-cost, surface mount 32 lead 5x5 AIN QFN. It is ideally suited to support both radar and communication applications across defense and commercial markets as well as electronic warfare.The TGA2216-SM is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port. Lead-free and RoHS compliant. Evaluation Boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 - 3.0 GHz, 10 Watt GaN Power Amplifier - TGA2216-SM - Qorvo
Greensboro, NC, United States
0.1 - 3.0 GHz, 10 Watt GaN Power Amplifier
TGA2216-SM
0.1 - 3.0 GHz, 10 Watt GaN Power Amplifier TGA2216-SM
Qorvo's TGA2216-SM is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 40V operation. The TGA2216-SM operates from 0.1 - 3.0GHz and provides 10W of saturated output power with greater than 13dB of large signal gain and greater than 40% power-added efficiency. The TGA2216-SM is available in a low-cost, surface mount 32 lead 5x5 AIN QFN. It is ideally suited to support both radar and communication applications across defense and commercial markets as well as electronic warfare.The TGA2216-SM is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port. Lead-free and RoHS compliant. Evaluation Boards are available upon request.

Qorvo's TGA2216-SM is a wideband cascode amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. The cascode configuration offers exceptional wideband performance as well as supporting 40V operation. The TGA2216-SM operates from 0.1 - 3.0GHz and provides 10W of saturated output power with greater than 13dB of large signal gain and greater than 40% power-added efficiency.

The TGA2216-SM is available in a low-cost, surface mount 32 lead 5x5 AIN QFN. It is ideally suited to support both radar and communication applications across defense and commercial markets as well as electronic warfare.The TGA2216-SM is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be injected through an off chip bias-tee on the RF output port.

Lead-free and RoHS compliant.

Evaluation Boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA2216-SM
Product Name 0.1 - 3.0 GHz, 10 Watt GaN Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 100 to 3000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier - QPL1163 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - 2312-QPA2935-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
47 - 1218 MHz, 28 dB CATV Doubler Amplifier - QPB8857 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 47 to 1218 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - 2312-QPL1821TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details