The ZHL-10M2G0005X+ is a broadband coaxial high-power amplifier designed for 10 to 2000 MHz operation with 5 W output power and a typical gain of 51 dB. It features SMA-female connectors for both input and output, operates from a 28 V DC supply, and draws up to 3.4 A with a fan. The unit has no heatsink and weighs 880 grams. Its aluminum housing supports a maximum mounting base temperature of 85 °C. Noise figure is 10 dB or less, and it achieves an output third-order intercept point of +44 dBm.
The ZHL-10M2G0005(X)+ is a high-power broadband amplifier providing 5W of output power with a typical small signal gain of 51 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-10M2G0005X+ |
| Product Name | Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Frequency Range | 10 to 2000 MHz |
| Minimum Gain | 45 dB |
| Maximum Gain | 55 dB |