Qorvo 50 - 1218 MHz, 75 Ohm pHEMT Dual RF Amplifier TAT7467E1F

Description
Qorvo's TAT7467E1F is a 75 ohm, fully integrated, single-die differential RF Amplifier covering medium power applications in the CATV band. The TAT7467E1F includes on-chip linearization to improve 3rd order distortion performance while maintaining low power consumption on a +5 V supply. It is fabricated using 6 inch GaAs pHEMT technology to optimize performance and cost.
Request a Quote Datasheet
Description
Qorvo's TAT7467E1F is a 75 ohm, fully integrated, single-die differential RF Amplifier covering medium power applications in the CATV band. The TAT7467E1F includes on-chip linearization to improve 3rd order distortion performance while maintaining low power consumption on a +5 V supply. It is fabricated using 6 inch GaAs pHEMT technology to optimize performance and cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 1218 MHz, 75 Ohm pHEMT Dual RF Amplifier - TAT7467E1F - Qorvo
Greensboro, NC, United States
50 - 1218 MHz, 75 Ohm pHEMT Dual RF Amplifier
TAT7467E1F
50 - 1218 MHz, 75 Ohm pHEMT Dual RF Amplifier TAT7467E1F
Qorvo's TAT7467E1F is a 75 ohm, fully integrated, single-die differential RF Amplifier covering medium power applications in the CATV band. The TAT7467E1F includes on-chip linearization to improve 3rd order distortion performance while maintaining low power consumption on a +5 V supply. It is fabricated using 6 inch GaAs pHEMT technology to optimize performance and cost.

Qorvo's TAT7467E1F is a 75 ohm, fully integrated, single-die differential RF Amplifier covering medium power applications in the CATV band. The TAT7467E1F includes on-chip linearization to improve 3rd order distortion performance while maintaining low power consumption on a +5 V supply. It is fabricated using 6 inch GaAs pHEMT technology to optimize performance and cost.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TAT7467E1F
Product Name 50 - 1218 MHz, 75 Ohm pHEMT Dual RF Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 1218 MHz, 20 dB GaAs Power Doubler Amplifier - QPB8808 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 1218 MHz
View Details
400 - 4200 MHz, 0.5 Watt High Linearity Amplifier - QPA9119 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 400 to 4200 MHz
View Details
2 suppliers
RF Amplifiers - 2312-CMD320C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10700 to 12700 MHz
View Details
RF Amplifiers - 2312-QPL1840SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details