Mini-Circuits SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package PHA-102+

Description
The PHA-102+ (RoHS compliant) is an advanced wideband amplifier fabricated using PHEMT technology and offers extremely high dynamic range over a broad frequency range and with excellent gain flatness. In addition, the PHA-102+ has good input and output return loss over a broad frequency range. PHA-102+ is enclosed in a SOT-89 package and has very good thermal performance.
Request a Quote Datasheet
Description
The PHA-102+ (RoHS compliant) is an advanced wideband amplifier fabricated using PHEMT technology and offers extremely high dynamic range over a broad frequency range and with excellent gain flatness. In addition, the PHA-102+ has good input and output return loss over a broad frequency range. PHA-102+ is enclosed in a SOT-89 package and has very good thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PHA-102+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package
PHA-102+
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package PHA-102+
The PHA-102+ (RoHS compliant) is an advanced wideband amplifier fabricated using PHEMT technology and offers extremely high dynamic range over a broad frequency range and with excellent gain flatness. In addition, the PHA-102+ has good input and output return loss over a broad frequency range. PHA-102+ is enclosed in a SOT-89 package and has very good thermal performance.

The PHA-102+ (RoHS compliant) is an advanced wideband amplifier fabricated using PHEMT technology and offers extremely high dynamic range over a broad frequency range and with excellent gain flatness. In addition, the PHA-102+ has good input and output return loss over a broad frequency range. PHA-102+ is enclosed in a SOT-89 package and has very good thermal performance.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - 1373220-PHA-102+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1373220-PHA-102+
RF and Wireless - RF Amplifiers 1373220-PHA-102+
Win Source Part Number: 1373220-PHA-102+ Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active RF Type: Radar, LTE, WiMax, WiFi, WLAN Frequency: 50MHz ~ 6GHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Voltage - Supply: 8.5V ~ 9.5V Gain: 11.9dB P1dB: 26.5dBm Noise Figure: 6.7dB Current - Supply: 192mA Test Frequency: 2GHz

Win Source Part Number: 1373220-PHA-102+
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
RF Type: Radar, LTE, WiMax, WiFi, WLAN
Frequency: 50MHz ~ 6GHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Voltage - Supply: 8.5V ~ 9.5V
Gain: 11.9dB
P1dB: 26.5dBm
Noise Figure: 6.7dB
Current - Supply: 192mA
Test Frequency: 2GHz

Buy Now Datasheet
RF Amplifiers - 3157-PHA-102+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-102+TR-ND
RF Amplifiers 3157-PHA-102+TR-ND
RF Amplifier IC Radar, LTE, WiMax, WiFi, WLAN 50MHz ~ 6GHz SOT-89

RF Amplifier IC Radar, LTE, WiMax, WiFi, WLAN 50MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PHA-102+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-102+DKR-ND
RF Amplifiers 3157-PHA-102+DKR-ND
IC RF AMP RADAR 50MHZ-6GHZ SOT89

IC RF AMP RADAR 50MHZ-6GHZ SOT89

Buy Now Datasheet
RF Amplifiers - 3157-PHA-102+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-102+CT-ND
RF Amplifiers 3157-PHA-102+CT-ND
IC RF AMP RADAR 50MHZ-6GHZ SOT89

IC RF AMP RADAR 50MHZ-6GHZ SOT89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PHA-102+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PHA-102+
RF and Wireless - RF Amplifiers PHA-102+
IC RF AMP RADAR 50MHZ-6GHZ SOT89

IC RF AMP RADAR 50MHZ-6GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PHA-102+ 1373220-PHA-102+ 3157-PHA-102+TR-ND PHA-102+
Product Name SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package RF and Wireless - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
Package Type Surface Mount TO-243AA Surface Mount; TO-243AA
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, HBT Amplifier, 10 MHz to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - LVA-273PN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Frequency Range 10 to 26500 MHz
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, Bypass, pHEMT Amplifier, 30 MHz to 1000 MHz, 50Ω, 2x2 mm QFN Style Package - TSY-13LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-103+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω - HPA-20M2G7025+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 20 to 2700 MHz
View Details