Qorvo RF Amplifiers CMD316C3

Description
6 - 20 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet
Description
6 - 20 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD316C3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD316C3CT-ND
RF Amplifiers 2312-CMD316C3CT-ND
6 - 20 GHZ LOW NOISE AMPLIFIER

6 - 20 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD316C3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD316C3TR-ND
RF Amplifiers 2312-CMD316C3TR-ND
6 - 20 GHZ LOW NOISE AMPLIFIER

6 - 20 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD316C3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD316C3DKR-ND
RF Amplifiers 2312-CMD316C3DKR-ND
6 - 20 GHZ LOW NOISE AMPLIFIER

6 - 20 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD316C3CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 20000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPM1021-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10000 to 12000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details