Qorvo 100 - 4000 MHz 802.11b/g/n/ac Wi-Fi SP3T Switch RFSW8006Q

Description
Qorvo's RFSW8006Q is a single pole triple throw (SP3T) SOI switch in a 2x2mm, Pb-Free, 8-pin package. This switch is capable of switching between Wi-Fi Rx, Wi-Fi Tx, and Bluetooth® Rx/Tx operations. The RFSW8006Q can also be placed in Wi-Fi and Bluetooth® modes simultaneously with a slight increase in insertion loss. This device meets or exceeds the RF switch needs of IEEE802.11b/g/n/ac WiFi RF systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 - 4000 MHz 802.11b/g/n/ac Wi-Fi SP3T Switch - RFSW8006Q - Qorvo
Greensboro, NC, United States
100 - 4000 MHz 802.11b/g/n/ac Wi-Fi SP3T Switch
RFSW8006Q
100 - 4000 MHz 802.11b/g/n/ac Wi-Fi SP3T Switch RFSW8006Q
Qorvo's RFSW8006Q is a single pole triple throw (SP3T) SOI switch in a 2x2mm, Pb-Free, 8-pin package. This switch is capable of switching between Wi-Fi Rx, Wi-Fi Tx, and Bluetooth® Rx/Tx operations. The RFSW8006Q can also be placed in Wi-Fi and Bluetooth® modes simultaneously with a slight increase in insertion loss. This device meets or exceeds the RF switch needs of IEEE802.11b/g/n/ac WiFi RF systems.

Qorvo's RFSW8006Q is a single pole triple throw (SP3T) SOI switch in a 2x2mm, Pb-Free, 8-pin package. This switch is capable of switching between Wi-Fi Rx, Wi-Fi Tx, and Bluetooth® Rx/Tx operations. The RFSW8006Q can also be placed in Wi-Fi and Bluetooth® modes simultaneously with a slight increase in insertion loss. This device meets or exceeds the RF switch needs of IEEE802.11b/g/n/ac WiFi RF systems.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RFSW8006Q
Product Name 100 - 4000 MHz 802.11b/g/n/ac Wi-Fi SP3T Switch
Switch Type SP3T
Unlock Full Specs
to access all available technical data

Similar Products

4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
698 - 3800 MHz SPDT Switch for Diversity Applications - QM12002 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.4 to 5.5 volts
View Details
700 - 2700 MHz 2G/3G/4G SP3T Switch - RF1613A - Qorvo
Specs
Switch Type SP3T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
2.4 & 5 GHz 802.11a/b/g/n/ac Wi-Fi SPDT Switch for Automotive - RFSW8007Q - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 3.6 volts
Min Operating Current 0.0550 mA
View Details