Qorvo 45 - 1218 MHz, 27 dB GaAs / GaN Power Doubler Hybrid Amplifier RFPD3540

Description
Qorvo's RFPD3540 is a Hybrid Power Doubler amplifier module. The part employs GaAs HFET die, GaAs pHemt die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet
Description
Qorvo's RFPD3540 is a Hybrid Power Doubler amplifier module. The part employs GaAs HFET die, GaAs pHemt die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz, 27 dB GaAs / GaN Power Doubler Hybrid Amplifier - RFPD3540 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz, 27 dB GaAs / GaN Power Doubler Hybrid Amplifier
RFPD3540
45 - 1218 MHz, 27 dB GaAs / GaN Power Doubler Hybrid Amplifier RFPD3540
Qorvo's RFPD3540 is a Hybrid Power Doubler amplifier module. The part employs GaAs HFET die, GaAs pHemt die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Qorvo's RFPD3540 is a Hybrid Power Doubler amplifier module. The part employs GaAs HFET die, GaAs pHemt die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number RFPD3540
Product Name 45 - 1218 MHz, 27 dB GaAs / GaN Power Doubler Hybrid Amplifier
Amplifier Type Power Amplifier
Frequency Range 45 to 1218 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 4000 MHz Active Bias Cascadable SiGe HBT Amplifier - QPA2363C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 19.3 to 21.3 dB
View Details
RF Amplifiers - 2312-QPA1011TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details
RF Amplifiers - 2312-QPL1810SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details