Qorvo 2 - 18 GHz Wideband GaN SSPA QPB0218N

Description
2 - 18 GHz Wideband GaN SSPA
Request a Quote Datasheet
Description
2 - 18 GHz Wideband GaN SSPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 18 GHz Wideband GaN SSPA - QPB0218N - Qorvo
Greensboro, NC, United States
2 - 18 GHz Wideband GaN SSPA
QPB0218N
2 - 18 GHz Wideband GaN SSPA QPB0218N
2 - 18 GHz Wideband GaN SSPA

2 - 18 GHz Wideband GaN SSPA

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB0218N
Product Name 2 - 18 GHz Wideband GaN SSPA
Applications Military / Defense; Radar Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2628TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 22000 to 31500 MHz
View Details
RF Amplifiers - 2312-QPL1810SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
27.5 - 31 GHz Spatium Solid-State Power Amplifier - QPB2731N - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 27500 to 31000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPM0106-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 6000 MHz
View Details