Qorvo RF Amplifiers QPA4605TR13

Description
5W 4.5-4.6 GHZ MMIMO PAM PHS OVM
Request a Quote Datasheet
Description
5W 4.5-4.6 GHZ MMIMO PAM PHS OVM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA4605TR13TR-ND - DigiKey
Thief River Falls, MN, United States
5W 4.5-4.6 GHZ MMIMO PAM PHS OVM

5W 4.5-4.6 GHZ MMIMO PAM PHS OVM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA4605TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 4500 to 4600 MHz
Minimum Gain 25.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD299K4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details