Qorvo 45 - 1218 MHz, 25 dB GaAs / GaN Power Doubler Hybrid Amplifier RFPD3220

Description
Qorvo's RFPD3220 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet
Description
Qorvo's RFPD3220 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz, 25 dB GaAs / GaN Power Doubler Hybrid Amplifier - RFPD3220 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz, 25 dB GaAs / GaN Power Doubler Hybrid Amplifier
RFPD3220
45 - 1218 MHz, 25 dB GaAs / GaN Power Doubler Hybrid Amplifier RFPD3220
Qorvo's RFPD3220 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Qorvo's RFPD3220 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number RFPD3220
Product Name 45 - 1218 MHz, 25 dB GaAs / GaN Power Doubler Hybrid Amplifier
Amplifier Type Power Amplifier
Frequency Range 45 to 1218 MHz
Minimum Gain 24.8 dB
Maximum Gain 24.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD231C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
RF Amplifiers - 2312-QPA2935TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
27.5 - 31 GHz, 14 Watt GaN Amplifier - QPA2211D - Qorvo
Specs
Applications Military / Defense; Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 27500 to 31000 MHz
View Details
2 suppliers
18 - 40 GHz Wideband GaN SSPA - QPB1840N - Qorvo
Specs
Applications Military / Defense; Radar Systems
Frequency Range 18000 to 40000 MHz
Operating Voltage 18 volts
View Details
2 suppliers