Qorvo 45 - 1218 MHz, 23 dB GaAs / GaN Power Doubler Hybrid Amplifier RFPD3210

Description
Qorvo's RFPD3210 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet
Description
Qorvo's RFPD3210 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz, 23 dB GaAs / GaN Power Doubler Hybrid Amplifier - RFPD3210 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz, 23 dB GaAs / GaN Power Doubler Hybrid Amplifier
RFPD3210
45 - 1218 MHz, 23 dB GaAs / GaN Power Doubler Hybrid Amplifier RFPD3210
Qorvo's RFPD3210 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Qorvo's RFPD3210 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has high output capability, and operates from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number RFPD3210
Product Name 45 - 1218 MHz, 23 dB GaAs / GaN Power Doubler Hybrid Amplifier
Amplifier Type Power Amplifier
Frequency Range 45 to 1218 MHz
Minimum Gain 22.8 dB
Maximum Gain 22.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz, 2 Watt GaN Amplifier - QPA2213D - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPA0524-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 24250 to 26500 MHz
View Details
45 - 1003 MHz, 23 dB CATV GaAs / GaN Power Doubler Hybrid Amplifier - QPA3340 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1003 MHz
View Details
2 suppliers
5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier - QPL1163 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
View Details