Qorvo RF Amplifiers QPL8834TR13

Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet
Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL8834TR13TR-ND - DigiKey
Thief River Falls, MN, United States
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL8834TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 20.5 dB
View Details
Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
Specs
Applications RF Microwave
Frequency Range 400 to 2700 MHz
Minimum Gain 12 dB
View Details