SAV-541+ is an ultra-low noise, medium-current E-PHEMT transistor designed for RF amplification in cellular, ISM, GSM, WCDMA, WiMax, WLAN, UNII, and HIPERLAN applications. It is packaged in a plastic molded SOT-343 (SC-70) style case with matte tin lead finish. The device operates with a single positive supply, achieving a typical noise figure of 0.5 dB at 2 GHz, gain of 17.6 dB at 2 GHz, output IP3 of 33.1 dBm at 2 GHz, and output power at 1 dB compression of 19.2 dBm at 2 GHz, with a drain current of 60 mA at 3 V. This part is RoHS compliant, has a maximum drain-source voltage of 5 V, operates from -40 to 85 °C, and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings.
SAV-541+ is an ultra-low noise, high IP3 transistor device, manufactured using E-PHEMT* technology enabling it to work with a single positive supply voltage. It has outstanding Noise Figure, particularly below 2.5 GHz, and when combining this noise figure with high IP3 performance in a single device it makes it an ideal amplifier for demanding base station applications. We offer these units assembled into a complete module, 50Ω in/out, noise matched and fully specified. For more information please see our TAMP family of models on our web site. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Enhancement mode Pseudomorphic High Electron Mobility Transistor. a. Suitability for model replacement within a particular system must be determined by and is solely the responsibility of the customer based on, among other things, electrical performance criteria, stimulus conditions, application, compatibility with other components and environmental conditions and stresses. b. The Avago ATF-54143 part number is used for identification and comparison purposes only. REV. F ECO-010314 SAV-541+ 211022 www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SAV-541+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Minimum Gain | 23.2 dB |
| Maximum Gain | 23.2 dB |