Qorvo DC - 18 GHz Low Phase Noise Amplifier CMD326

Description
Qorvo's CMD326 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 10 GHz, the device delivers 14.4 dB of gain, has a saturated output power of +24.4 dBm, and has a noise figure of 3.5 dB. Also, with an input signal of 6 GHz, the amplifier has a very low additive phase noise of -165 dBc/Hz at 10 kHz offset. The CMD326 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD326 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD326 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 10 GHz, the device delivers 14.4 dB of gain, has a saturated output power of +24.4 dBm, and has a noise figure of 3.5 dB. Also, with an input signal of 6 GHz, the amplifier has a very low additive phase noise of -165 dBc/Hz at 10 kHz offset. The CMD326 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD326 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 18 GHz Low Phase Noise Amplifier - CMD326 - Qorvo
Greensboro, NC, United States
DC - 18 GHz Low Phase Noise Amplifier
CMD326
DC - 18 GHz Low Phase Noise Amplifier CMD326
Qorvo's CMD326 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 10 GHz, the device delivers 14.4 dB of gain, has a saturated output power of +24.4 dBm, and has a noise figure of 3.5 dB. Also, with an input signal of 6 GHz, the amplifier has a very low additive phase noise of -165 dBc/Hz at 10 kHz offset. The CMD326 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD326 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD326 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 10 GHz, the device delivers 14.4 dB of gain, has a saturated output power of +24.4 dBm, and has a noise figure of 3.5 dB. Also, with an input signal of 6 GHz, the amplifier has a very low additive phase noise of -165 dBc/Hz at 10 kHz offset. The CMD326 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD326 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD326
Product Name DC - 18 GHz Low Phase Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9418TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1930 MHz
View Details
RF Amplifiers - 2312-QPA2211TTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 27500 to 31000 MHz
View Details
5 - 1218 MHz 75 Ohm 17 dB CATV Amplifier - QPL8831 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 17 dB
View Details
5 - 1218 MHz 75 Ohm 19 dB CATV Amplifier - QPL8832 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
View Details