Qorvo RF Amplifiers QPA9418TR13

Description
1.8-1.88 GHZ 0.5W LINEAR SMALLCE
Request a Quote Datasheet
Description
1.8-1.88 GHZ 0.5W LINEAR SMALLCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9418TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.8-1.88 GHZ 0.5W LINEAR SMALLCE

1.8-1.88 GHZ 0.5W LINEAR SMALLCE

Buy Now Datasheet
RF Amplifiers - 2312-QPA9418TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
1.8-1.88 GHZ 0.5W LINEAR SMALLCE

1.8-1.88 GHZ 0.5W LINEAR SMALLCE

Buy Now Datasheet
RF Amplifiers - 2312-QPA9418TR13CT-ND - DigiKey
Thief River Falls, MN, United States
1.8-1.88 GHZ 0.5W LINEAR SMALLCE

1.8-1.88 GHZ 0.5W LINEAR SMALLCE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9418TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1930 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, SOIC Style Package - VNA-25+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 2500 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
Si8920AD-IS Isolated Amplifier - Si8920AD-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details